NEN-ISO 6149-1

Connections for fluid power and general use - Ports and stud ends with ISO 261 threads and O-ring sealing - Part 1: Ports with O-ring seal in truncated housing

inactive
Organization: NEN
Publication Date: 1 December 1995
Status: inactive
Page Count: 14
ICS Code (Piping and couplings): 23.100.40
scope:

Specifies dimensions for metric ports for use with the adjustable and non-adjustable stud ends detailed in ISO 6149-2 and ISO 6149-3. Ports in accordance with this part may be used at working pressures up to 63 MPa for non-adjustable stud ends, and 40 MPa for adjustable ones. The permissible working pressure depends upon the stud end size, materials, design, working conditions, application, etc. For threaded ports and stud ends specified in new designs in hydraulic power applications, only ISO 6149 rather than ISO 1179 and ISO 11926 is to be used.

Document History

March 1, 2006
Connections for hydraulic fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 1: Ports with truncated housing for O-ring seal
This part of ISO 6149 specifies dimensions for metric ports for use with the adjustable and non-adjustable stud ends detailed in ISO 6149-2 and ISO 6149-3. Ports in accordance with this part of ISO...
NEN-ISO 6149-1
December 1, 1995
Connections for fluid power and general use - Ports and stud ends with ISO 261 threads and O-ring sealing - Part 1: Ports with O-ring seal in truncated housing
Specifies dimensions for metric ports for use with the adjustable and non-adjustable stud ends detailed in ISO 6149-2 and ISO 6149-3. Ports in accordance with this part may be used at working...
Advertisement