NEN-ISO 1860
Automatic data processing - Precision reels for magnetic tape used in interchange instrumentation applications
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 1981 |
| Status: | inactive |
| ICS Code (Magnetic tapes): | 35.220.22 |
scope:
This International Standard specifies the recorder/reproducer interface or envelope requirements for metal-and glass-flanged precision reels with 76 mm (3 in ) centrehole, for magnetic tape used in interchange instrumentation applications.
Document History
NEN-ISO 1860
April 1, 1981
Automatic data processing - Precision reels for magnetic tape used in interchange instrumentation applications
This International Standard specifies the recorder/reproducer interface or envelope requirements for metal-and glass-flanged precision reels with 76 mm (3 in ) centrehole, for magnetic tape used in...