NEN-ISO 2284

Hand taps for parallel and taper pipe threads - General dimensions and marking

active, Most Current
Organization: NEN
Publication Date: 1 February 2017
Status: active
Page Count: 15
ICS Code (Taps and threading dies): 25.100.50
scope:

NEN-ISO 2284 specifies the general dimensions and marking of hand taps for pipe threads. It is applicable to the two following types of tap: - taps for parallel threads (see Figure 1 and Table 1), - taps for taper threads (see Figure 2 and Table 2), having threads in accordance with ISO 7-1 and ISO 228-1. Furthermore, it gives in Annex A the bases used for calculation of the dimensions, and in Annex B the relationship between designations in this document and the ISO 13399 series.

Document History

NEN-ISO 2284
February 1, 2017
Hand taps for parallel and taper pipe threads - General dimensions and marking
NEN-ISO 2284 specifies the general dimensions and marking of hand taps for pipe threads. It is applicable to the two following types of tap: - taps for parallel threads (see Figure 1 and Table 1), -...
Advertisement