NEN-ISO 4141-3

Road vehicles - Multi-core connecting cables - Part 3: Construction, dimensions and marking of unscreened sheathed low-voltage cables

active, Most Current
Organization: NEN
Publication Date: 1 August 2006
Status: active
Page Count: 14
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of ISO 4141 specifies the construction, dimensions and marking of unscreened sheathed low-voltage multi-core cables for the connection of towing and towed vehicles, suitable for the temperature range 40 °C to 85 °C.

Document History

NEN-ISO 4141-3
August 1, 2006
Road vehicles - Multi-core connecting cables - Part 3: Construction, dimensions and marking of unscreened sheathed low-voltage cables
This part of ISO 4141 specifies the construction, dimensions and marking of unscreened sheathed low-voltage multi-core cables for the connection of towing and towed vehicles, suitable for the...
April 1, 1999
Road vehicles - Multicore connecting cables - Part 3: Construction, dimensions and marking of unscreened sheathed low-tension cables
A description is not available for this item.
March 1, 1998
Road vehicles - Multi-core connecting cables - Part 3: Construction, dimensions and marking of unscreened sheathed low-tension cables
Specifies the construction, dimensions and marking of unscreened sheathed low-voltage multicore cables for the connection of towing and towed vehicles, suitable for a temperature range of -40 to...
Advertisement