NEN-ISO/IEC 29341-1-2

Information technology - UPnP Device Architecture - Part 1-2: UPnP Device Architecture Version 2.0

active, Most Current
Organization: NEN
Publication Date: 1 June 2017
Status: active
Page Count: 199
ICS Code (Interface and interconnection equipment): 35.200
scope:

NEN-ISO/EC 29341-1-2 draw attention to the fact that it is claimed that compliance with this document may involve the use of patents as indicated below. ISO and IEC take no position concerning the evidence, validity and scope of these patent rights. The holders of -these patent rights have assured ISO and IEC that they are willing to negotiate licenses under reasonable and non-discriminatory terms and conditions with applicants throughout the world. In this respect, the statements of the holders of these patent rights are registered with ISO and IEC. Intel Corporation has informed IEC and ISO that it has patent applications or granted patents.

Document History

NEN-ISO/IEC 29341-1-2
June 1, 2017
Information technology - UPnP Device Architecture - Part 1-2: UPnP Device Architecture Version 2.0
NEN-ISO/EC 29341-1-2 draw attention to the fact that it is claimed that compliance with this document may involve the use of patents as indicated below. ISO and IEC take no position concerning the...
Advertisement