NEN-IEC 60358
Coupling capacitors and capacitor dividers
| Organization: | NEN |
| Publication Date: | 1 April 2003 |
| Status: | inactive |
| Page Count: | 88 |
| ICS Code (Other capacitors): | 31.060.99 |
scope:
Deals with capacitors used as coupling devices for high-frequency telecommunication transmission systems on high-voltage overhead lines, the power frequency being 15 Hz to 100 Hz, and the high-frequency range being 40 kHz to 500 kHz and capacitor dividers of capacitor voltage transformers. Formulates safety rules and uniform rules regarding performance, testing and rating. Provides a guide for installation and operation.
Document History