NEN-EN-IEC 60870-6-503

Telecontrol equipment and systems - Part 6: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Section 503: TASE.2 Services and protocol

inactive
Organization: NEN
Publication Date: 1 January 1998
Status: inactive
Page Count: 279
ICS Code (Telecontrol. Telemetering): 33.200
scope:

Specifies a method of exchanging time-critical control centre data through wide- and local-area networks using a full ISO compliant protocol stack. It contains provisions for supporting both centralized and distributed architectures. This standard includes the exchange of real-time data indications, control operations, timeseries data, scheduling and accounting information, remote program control and event notification. Though the primary objective of TASE.2 is to provide control centre (telecontrol) data exchange its use is not restricted to control centre data exchange. It may be applied in any other domain having comparable requirements. Examples of such domains are power plants, factory automation, process control automation, and others.

Document History

October 1, 2014
Telecontrol equipment and systems - Part 6-503: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Services and protocol
NEN-EN-IEC 60870-6-503 specifies a method of exchanging time-critical control centre data through wide-area and local-area networks using a full ISO compliant protocol stack. It contains provisions...
June 1, 2002
Telecontrol equipment and systems - Part 6-503: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - TASE.2 Services and protocol
Specifies a method of exchanging time-critical control centre data through wide- and local-area networks using a full ISO compliant protocol stack. It contains provisions for supporting both...
NEN-EN-IEC 60870-6-503
January 1, 1998
Telecontrol equipment and systems - Part 6: Telecontrol protocols compatible with ISO standards and ITU-T recommendations - Section 503: TASE.2 Services and protocol
Specifies a method of exchanging time-critical control centre data through wide- and local-area networks using a full ISO compliant protocol stack. It contains provisions for supporting both...
Advertisement