NEN-EN-ISO 19905-1

Petroleum and natural gas industries - Site-specific assessment of mobile offshore units - Part 1: Jack-ups

inactive
Organization: NEN
Publication Date: 1 October 2009
Status: inactive
Page Count: 294
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This part of ISO 19905 specifies requirements and guidance for the site-specific assessment of independent leg jack-up units for use in the petroleum and natural gas industries. It addresses a) manned non-evacuated, manned evacuated and unmanned jack-ups; b) the installed phase at a specific site. To ensure acceptable reliability, the provisions of this part of ISO 19905 form an integrated approach, which is used in its entirety for the site-specific assessment of a jack-up. This part of ISO 19905 does not apply specifically to mobile offshore drilling units operating in regions subject to sea ice and icebergs. When assessing a jack-up operating in such areas, it is intended that the assessor supplement the provisions of this part of ISO 19905 with the provisions relating to ice actions and procedures for ice management contained in ISO 19906. This part of ISO 19905 does not address design, transportation to and from site, or installation and removal from site. However, it is advisable that the assumptions used in the assessment be checked against the as-installed configuration.

Document History

November 1, 2023
Oil and gas industries including lower carbon energy - Site-specific assessment of mobile offshore units - Part 1: Jack-ups: elevated at a site
This document specifies requirements and provides recommendation and guidance for the elevated site-specific assessment (SSA-E) of independent leg jack-up units for use in the petroleum and natural...
March 1, 2016
Petroleum and natural gas industries - Site-specific assessment of mobile offshore units - Part 1: Jack-ups
NEN-EN-ISO 19905-1 specifies requirements and guidance for the site-specific assessment of independent leg jack-up units for use in the petroleum and natural gas industries. It addresses: a) manned...
August 1, 2012
Petroleum and natural gas industries - Site-specific assessment of mobile offshore units - Part 1: Jack-ups
This part of ISO 19905 specifies requirements and guidance for the site-specific assessment of independent leg jack-up units for use in the petroleum and natural gas industries. It addresses a)...
NEN-EN-ISO 19905-1
October 1, 2009
Petroleum and natural gas industries - Site-specific assessment of mobile offshore units - Part 1: Jack-ups
This part of ISO 19905 specifies requirements and guidance for the site-specific assessment of independent leg jack-up units for use in the petroleum and natural gas industries. It addresses a)...
Advertisement