NEN-ISO 6623
Internal combustion engines - Piston rings - Scraper rings made of cast iron
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2004 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Engine block and internal components): | 43.060.10 |
scope:
This International Standard specifies the essential dimensional features of scraper rings made of cast iron, types N, NM, E and EM, having diameters of from 30 mm up to and including 200 mm, used in reciprocating internal combustion engines. It is also applicable to piston rings of compressors working under similar conditions.
Document History
NEN-ISO 6623
March 1, 2004
Internal combustion engines - Piston rings - Scraper rings made of cast iron
This International Standard specifies the essential dimensional features of scraper rings made of cast iron, types N, NM, E and EM, having diameters of from 30 mm up to and including 200 mm, used in...