NEN-EN-IEC 61730-1
Photovoltaic (PV) module safety qualification - Part 1: Requirements for construction
| Organization: | NEN |
| Publication Date: | 1 June 2007 |
| Status: | active |
| Page Count: | 59 |
| ICS Code (Solar energy engineering): | 27.160 |
scope:
This part of IEC 61730 describes the fundamental construction requirements for photovoltaic (PV) modules in order to provide safe electrical and mechanical operation during their expected lifetime. Specific topics are provided to assess the prevention of electrical shock, fire hazards, and personal injury due to mechanical and environmental stresses. This part of IEC 61730 pertains to the particular requirements of construction. IEC 61730-2 outlines the requirements of testing. This standard attempts to define the basic requirements for various application classes of PV modules, but it cannot be considered to encompass all national or regional building codes. The specific requirements for marine and vehicle applications are not covered. This standard is not applicable to modules with integrated AC inverters (AC modules). This standard is designed so that its test sequence can coordinate with those of IEC 61215 or IEC 61646, so that a single set of samples may be used to perform both the safety and performance evaluation of a photovoltaic module design. The object of this document is to provide basic guidance in certifying the fundamental construction of photovoltaic modules presented for safety approval by testing under IEC 61730-2. These requirements are intended to minimise the misapplication and misuse of modules or the breakdown of internal components which would result in fire, electric shock and personal injury. The standard defines the basic safety construction requirements and additional tests that are a function of the module end-use applications. Component requirements are intended to provide evidence of performance of that component appropriate to its application in the module construction and environment.
Document History