NEN-EN-IEC 60335-2-62
Household and similar electrical appliances - Safety - Part 2-62: Particular requirements for commercial electric rinsing sinks
| Organization: | NEN |
| Publication Date: | 1 July 2003 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Kitchen furniture): | 97.040.10 |
scope:
Deals with the safety of electrically operated commercial rising sinks not intended for household use. The rated voltage being not more than 250 V for single-phase appliances connected between one phase and neutral, and 480 V for other appliances. Appliances within the scope of this standard are typically used in restaurants, canteens, hospitals and commercial enterprises such as bakeries, butcheries etc. The electrical part of appliances making use of other forms of energy is also within the scope of this standard.
Document History