NEN-ISO 7041

Prevailing torque type hexagon nuts (with non metallic insert), style 2 - Property classes 9 and 12

inactive
Organization: NEN
Publication Date: 1 November 1997
Status: inactive
ICS Code (Nuts): 21.060.20
ICS Code (Steel structures): 91.080.13
scope:

Specifies the characteristics of prevailing torque type hexagon nuts (with non-metallic annular insert), style 2, with threads from M5 up to and including M36, in product grade A for threads up to and including M16 and product grade B for threads above M16, and with property classes 9 and 12.

Document History

January 1, 2003
Prevailing torque type hexagon nuts (with non-metallic insert), style 2 - Property classes 9 and 12
This International Standard specifies the characteristics of prevailing torque type hexagon nuts (with non-metallic insert), style 2, with threads from M5 up to and including M36, in product grade A...
NEN-ISO 7041
November 1, 1997
Prevailing torque type hexagon nuts (with non metallic insert), style 2 - Property classes 9 and 12
Specifies the characteristics of prevailing torque type hexagon nuts (with non-metallic annular insert), style 2, with threads from M5 up to and including M36, in product grade A for threads up to...
Advertisement