NEN-EN 3916

Aerospace series - Insert, thin wall - Salvage procedure for components

active, Most Current
Organization: NEN
Publication Date: 1 August 2008
Status: active
Page Count: 21
ICS Code (Other fasteners): 49.030.99
scope:

This specification covers the accepted methods for the reclamation of installation holes for standard thin wall inserts, within assemblies. To enable rectification when defects or damage occur to the standard insert tapped installation hole, or to rectify any out of position of the hole within the specified parameters of use. To control the machining of the existing insert hole and the installation requirements of the replacement oversize thin wall insert.

Document History

NEN-EN 3916
August 1, 2008
Aerospace series - Insert, thin wall - Salvage procedure for components
This specification covers the accepted methods for the reclamation of installation holes for standard thin wall inserts, within assemblies. To enable rectification when defects or damage occur to the...
Advertisement