NEN-EN-ISO 6360-3

Dentistry - Number coding system for rotary instruments - Part 3: Specific characteristics of burs and cutters

active, Most Current
Organization: NEN
Publication Date: 11 November 2005
Status: active
Page Count: 28
ICS Code (Dental instruments): 11.060.25
scope:

This part of ISO 6360 specifies the code numbers for specific characteristics of burs, finishing burs, cutters and surgical instruments, which refer to the type of toothing on the working part of the instrument. This three digit number appears in the locations 10 to 12 of the 15-digit overall number and forms the fourth group of three digits in the 15-digit overall number, the principles of which are explained in ISO 6360-1 and 6360-2.

Document History

NEN-EN-ISO 6360-3
November 11, 2005
Dentistry - Number coding system for rotary instruments - Part 3: Specific characteristics of burs and cutters
This part of ISO 6360 specifies the code numbers for specific characteristics of burs, finishing burs, cutters and surgical instruments, which refer to the type of toothing on the working part of the...
Advertisement