NEN-ISO 13041-3

Test conditions for numerically controlled turning machines and turning centres - Part 3: Geometric tests for machines with inverted vertical workholding spindles

active, Most Current
Organization: NEN
Publication Date: 1 March 2009
Status: active
Page Count: 42
ICS Code (Numerically controlled machines): 25.040.20
scope:

ISO 13041-3:2008 specifies, with reference to ISO 230-1 and ISO 230-7, the geometric tests on general-purpose, numerically controlled (NC) turning machines and turning centres with inverted vertical workholding spindles, as well as the corresponding applicable tolerances. This part of ISO 13041 presents the different concepts or configurations and common features of NC turning machines and turning centres with inverted vertical spindles. It also provides a terminology and designation of controlled axes. (See Figures 1, 2, 3 and 4.) This part of ISO 13041 deals only with the verification of the accuracy of the machine. It does not apply to the operational testing of the machine (e.g. vibration, abnormal noise, stick-slip motion of components), nor to machine characteristics (e.g. speeds, feeds), as such checks are generally carried out before testing accuracy.

Document History

NEN-ISO 13041-3
March 1, 2009
Test conditions for numerically controlled turning machines and turning centres - Part 3: Geometric tests for machines with inverted vertical workholding spindles
ISO 13041-3:2008 specifies, with reference to ISO 230-1 and ISO 230-7, the geometric tests on general-purpose, numerically controlled (NC) turning machines and turning centres with inverted vertical...
Advertisement