NEN-ISO 12125

Prevailing torque type hexagon nuts with flange (with non-metallic insert) with metric fine pitch thread, style 2 - Product grades A and B

active, Most Current
Organization: NEN
Publication Date: 1 September 2012
Status: active
Page Count: 14
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of prevailing torque type all metal hexagon nuts with flange (with non-metallic insert) of style 2, with metric fine pitch thread with nominal thread diameters, D, from 8 mm up to and including 20 mm, in product grade A for sizes D ≤ 16 mm and product grade B for sizes D > 16 mm, and with property classes 6, 8 and 10. If other specifications are required, they can be selected from existing International Standards, for example ISO 261, ISO 724, ISO 898-2, ISO 965-2, ISO 2320 and ISO 4759-1.

Document History

NEN-ISO 12125
September 1, 2012
Prevailing torque type hexagon nuts with flange (with non-metallic insert) with metric fine pitch thread, style 2 - Product grades A and B
This International Standard specifies the characteristics of prevailing torque type all metal hexagon nuts with flange (with non-metallic insert) of style 2, with metric fine pitch thread with...
Advertisement