NEN-ISO 11926-3

Connections for general use and fluid power - Ports and stud ends with ISO 725 threads and O-ring sealing - Part 3: Light-duty (L series) stud ends

active, Most Current
Organization: NEN
Publication Date: 1 December 1995
Status: active
Page Count: 18
ICS Code (Piping and couplings): 23.100.40
scope:

Specifies dimensions, performance requirements and test procedures for adjustable and non-adjustable heavy-duty (L series) stud ends and for their related O-rings, for general use and fluid power applications. Also specifies the designation of these stud ends.

Document History

NEN-ISO 11926-3
December 1, 1995
Connections for general use and fluid power - Ports and stud ends with ISO 725 threads and O-ring sealing - Part 3: Light-duty (L series) stud ends
Specifies dimensions, performance requirements and test procedures for adjustable and non-adjustable heavy-duty (L series) stud ends and for their related O-rings, for general use and fluid power...
Advertisement