NEN-ISO 9974-1

Connections for general use and fluid power - Ports and stud ends with ISO 261 threads with elastomeric or metal-to-metal sealing - Part 1: Threaded ports

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1996
Status: inactive
Page Count: 14
ICS Code (Piping and couplings): 23.100.40
scope:

Specifies dimensions for ports with ISO 261 threads and elastomeric (type E) or metal-to-metal (type B) sealing for general use and in fluid power applications with the stud ends detailed in ISO 9974-2 and ISO 9974-3. It also specifies test methods and the designation of these ports.

Document History

NEN-ISO 9974-1
July 1, 1996
Connections for general use and fluid power - Ports and stud ends with ISO 261 threads with elastomeric or metal-to-metal sealing - Part 1: Threaded ports
Specifies dimensions for ports with ISO 261 threads and elastomeric (type E) or metal-to-metal (type B) sealing for general use and in fluid power applications with the stud ends detailed in ISO...

References

Advertisement