NEN - NPR-IEC/PAS 61162-102
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 102: Single talker and multiple listeners - Extra requirements to IEC 61162-1 for the UAIS
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2004 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
scope:
Is a PAS (Publicly Available Specification) providing information on sentences necessary to interface shipborne alarm systems with the voyage data recorder (VDR). Is to be used in conjunction with IEC 61162-1 and IEC 61162-2. The VDR is required to acquire data on engine, cargo and deck monitoring status in additional to the navigation and radiocommunications.
Document History
NPR-IEC/PAS 61162-102
February 1, 2004
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 102: Single talker and multiple listeners - Extra requirements to IEC 61162-1 for the UAIS
Is a PAS (Publicly Available Specification) providing information on sentences necessary to interface shipborne alarm systems with the voyage data recorder (VDR). Is to be used in conjunction with...