NEN-ISO 5129

Acoustics - Measurement of noise inside aircraft

inactive
Organization: NEN
Publication Date: 1 July 1988
Status: inactive
ICS Code (Noise emitted by means of transport): 17.140.30
ICS Code (Aircraft and space vehicles in general): 49.020
scope:

This International Standard specifies the instrumentation and procedures for obtaining reproducible and comparable measurements of the noise inside all kinds of aircraft. The results may be used, for example, to determine compliance with maximum noise goals or specification requirements;to assess the noise exposure for hearing conservation purposes (see ISO 1999); to assess the degree of speech interference.

Document History

May 1, 2013
Acoustics - Measurement of sound pressure levels in the interior of aircraft during flight
A description is not available for this item.
December 1, 2001
Acoustics - Measurement of sound pressure levels in the interior of aircraft during flight
Specifies requirements for instruments and test procedures for the measurement and reporting of sound pressure levels at crew and passenger locations in the interior of aircraft under steady flight...
NEN-ISO 5129
July 1, 1988
Acoustics - Measurement of noise inside aircraft
This International Standard specifies the instrumentation and procedures for obtaining reproducible and comparable measurements of the noise inside all kinds of aircraft. The results may be used, for...
Advertisement