NEN-IEC 60050-902

International electrotechnical vocabulary - Part 902: Conformity assessment

active, Most Current
Organization: NEN
Publication Date: 1 December 2013
Status: active
Page Count: 42
ICS Code (Standardization. General rules): 01.120
scope:

IEC 60050-902 gives the general terminology used in the field of conformity assessment, as well as general terms pertaining to specific applications and associated technologies. It has the status of a horizontal standard in accordance with IEC Guide 108, Guidelines for ensuring the coherency of IEC publications - Application of horizontal standards. This terminology is consistent with the terminology developed in the other specialized parts of the IEV. This horizontal standard is primarily intended for use by technical committees in the preparation of standards in accordance with the principles laid down in IEC Guide 108. One of the responsibilities of a technical committee is, wherever applicable, to make use of horizontal standards in the preparation of its publications. The content of this horizontal standard will not apply unless specifically referred to or included in the relevant publications.

Document History

NEN-IEC 60050-902
December 1, 2013
International electrotechnical vocabulary - Part 902: Conformity assessment
IEC 60050-902 gives the general terminology used in the field of conformity assessment, as well as general terms pertaining to specific applications and associated technologies. It has the status of...
Advertisement