NEN-EN-ISO 10081-3
Classification of dense shaped refractory products - Part 3: Basic products containing from 7 % to 50 % residual carbon
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2005 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Refractories): | 81.080 |
scope:
This part of ISO 10081 specifies the classification and designation of dense shaped basic refractory products containing 7% or more but less than 50% residual carbon after coking. It is applicable to products with or without antioxidant additives, with or without metal plates and reinforcement.
Document History
NEN-EN-ISO 10081-3
March 1, 2005
Classification of dense shaped refractory products - Part 3: Basic products containing from 7 % to 50 % residual carbon
This part of ISO 10081 specifies the classification and designation of dense shaped basic refractory products containing 7% or more but less than 50% residual carbon after coking. It is applicable to...