NEN-EN-ISO 15324

Corrosion of metals and alloys - Evaluation of stress corrosion cracking by the drop evaporation test

active, Most Current
Organization: NEN
Publication Date: 1 May 2008
Status: active
Page Count: 22
ICS Code (Corrosion of metals): 77.060
scope:

Specifies the procedure for determining the relative resistance of stainless steels and nickel-base alloys to stress corrosion cracking in a sodium chloride drop evaporation system. The method results in a threshold stress to fracture, the magnitude of which can be used to rank the relative performance of different alloys for this environment.

Document History

NEN-EN-ISO 15324
May 1, 2008
Corrosion of metals and alloys - Evaluation of stress corrosion cracking by the drop evaporation test
Specifies the procedure for determining the relative resistance of stainless steels and nickel-base alloys to stress corrosion cracking in a sodium chloride drop evaporation system. The method...

References

Advertisement