NEN-EN-IEC 60684-3-400 TO 402
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 400 to 402: Glass textile sleeving with silicone elastomer coating
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2002 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
Gives the requirements for three types of E-type glass sleeving using either braided of knitted construction, with a continuous silicone elastomer coating and differentiated by their breakdown voltage (sheet 400: high breakdown voltage: sheet 401; medium breakdown voltage: sheet 402: low breakdown voltage). These sleevings have been found suitable for temperatures up 60 180°C.
Document History
NEN-EN-IEC 60684-3-400 TO 402
December 1, 2002
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheets 400 to 402: Glass textile sleeving with silicone elastomer coating
Gives the requirements for three types of E-type glass sleeving using either braided of knitted construction, with a continuous silicone elastomer coating and differentiated by their breakdown...