NEN - NVN-ENV 1992-2

Eurocode 2: Design of concrete structures - Part 2: Concrete bridges

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1997
Status: inactive
Page Count: 47
ICS Code (Bridge construction): 93.040
scope:

Provides rules for the structural design of concrete bridges, which apply complementary to Parts 1-1, 1-3 and 1-5 of Eurocode 2. Unless stated otherwise in this Part 2, the Principles and Application Rules in these other Parts are applicable to bridges. Refers to road bridges, footbridges and railway bridges, the structure of which is made of reinforced and/or prestressed normal weight concrete. In addition, this Part 2 can be used for high strenght concrete and lightweight aggregate concrete provided that the rules for these materials can be justified.

Document History

NVN-ENV 1992-2
February 1, 1997
Eurocode 2: Design of concrete structures - Part 2: Concrete bridges
Provides rules for the structural design of concrete bridges, which apply complementary to Parts 1-1, 1-3 and 1-5 of Eurocode 2. Unless stated otherwise in this Part 2, the Principles and Application...
Advertisement