NEN-EN-ISO 11885

Water quality - Determination of selected elements by inductively coupled plasma optical emission spectrometry (ICP-OES)

active, Most Current
Organization: NEN
Publication Date: 1 June 2009
Status: active
Page Count: 44
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This International Standard specifies a method for the determination of dissolved elements, elements bound to particles ("particulate") and total content of elements in different types of water (e.g. ground, surface, raw, potable and waste water) for the following elements: aluminium, antimony, arsenic, barium, beryllium, bismuth, boron, cadmium, calcium, chromium, cobalt, copper, gallium, indium, iron, lead, lithium, magnesium, manganese, molybdenum, nickel, phosphorus, potassium, selenium, silicon, silver, sodium, strontium, sulfur, tin, titanium, tungsten, vanadium, zinc and zirconium. Taking into account the specific and additionally occurring interferences, these elements can also be determined in digests of water, sludges and sediments (for example, digests of water as specified in ISO 15587-1 or ISO 15587-2). The method is suitable for mass concentrations of particulate matter in waste water below 2 g/l. The scope of this method may be extended to other matrices or to higher amounts of particulate matter if it can be shown that additionally occurring interferences are considered and corrected for carefully. It is up to the user to demonstrate the fitness for purpose. Recommended wavelengths, limits of quantification and important spectral interferences for the selected elements are given in Table 1.

Document History

NEN-EN-ISO 11885
June 1, 2009
Water quality - Determination of selected elements by inductively coupled plasma optical emission spectrometry (ICP-OES)
This International Standard specifies a method for the determination of dissolved elements, elements bound to particles ("particulate") and total content of elements in different types of water (e.g....
May 1, 1998
Water quality - Determination of 33 elements by inductively coupled plasma emission spectroscopy
Specifies a method by inductively coupled plasma atomic emission spectroscopy for the determination of 33 dissolved or particulate elements in raw, potable and waste water. Because of the differences...
Advertisement