NEN-ISO 11843-4

Capability of detection - Part 4: Methodology for comparing the minimum detectable value with a given value

active, Most Current
Organization: NEN
Publication Date: 1 November 2003
Status: active
Page Count: 18
ICS Code (Application of statistical methods): 03.120.30
ICS Code (Metrology and measurement in general): 17.020
scope:

This part of ISO 11843 deals with the assessment of the capability of detection of a measurement method without the assumptions in ISO 11843-2 of a linear calibration curve and certain relationships between the residual standard deviation and the value of the net state variable Instead of estimating the minimum detectable value, this part of ISO 11843 provides - a criterion for judging whether the minimum detectable value is less than a given level of the net state variable, and - the basic experimental design for testing the conformity of this criterion. For assessment of the capability of detection, for instance as part of the validation of a measurement method, it is often sufficient to confirm that the method has a minimum detectable value that is less than a given value.

Document History

NEN-ISO 11843-4
November 1, 2003
Capability of detection - Part 4: Methodology for comparing the minimum detectable value with a given value
This part of ISO 11843 deals with the assessment of the capability of detection of a measurement method without the assumptions in ISO 11843-2 of a linear calibration curve and certain relationships...
Advertisement