NEN-IEC 60092-302
Electrical installations in ships - Part 302: Low-voltage switchgear and controlgear assemblies
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 1997 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
scope:
Is applicable to low-voltage switchgear and controlgear assemblies (types-tested assemblies (TTA) partially type-tested assemblies (PTTA) and non type-tested assemblies (NTTA), with rated voltages not exceeding 1000 V a.c. at rated frequencies not exceeding 60 Hz or 1500 d.c. for use in ships as a supplement to IEC 60439-1.
Document History
NEN-IEC 60092-302
June 1, 1997
Electrical installations in ships - Part 302: Low-voltage switchgear and controlgear assemblies
Is applicable to low-voltage switchgear and controlgear assemblies (types-tested assemblies (TTA) partially type-tested assemblies (PTTA) and non type-tested assemblies (NTTA), with rated voltages...