NEN-EN 50176

Automatic electrostatic spraying installations for flammable liquid spraying material

inactive
Organization: NEN
Publication Date: 1 February 1994
Status: inactive
ICS Code (Paint coating equipment): 87.100
scope:

Specifies requirements for automatic electrostatic spraying installations which are used for spraying flammable liquids which may form explosive atmospheres in the spraying area. In this connection distinction is made between spraying devices which due to their type of construction comply with requirements as laid down in EN 50050:1986 as applicable, and those for which other discharge energies and/or current limits are stipulated.

Document History

March 1, 2021
Automatic electrostatic application systems for ignitable coating materials - Safety requirements
This document specifies the electrical requirements for the design of automatic electrostatic application systems for liquid coating materials which can be ignited in an atomised state, used within a...
October 1, 2009
Stationary electrostatic application equipment for ignitable liquid coating material - Safety requirements
This European Standard specifies the requirements for stationary electrostatic application equipment for ignitable liquid coating materials and for hard to ignite liquid coating materials to be used...
February 1, 1997
Automatic electrostatic spraying installations for flammable liquid spraying material
Specifies requirements for automatic electrostatic spraying installations which are used for spraying flammable liquids which may form explosive atmospheres in the spraying area. In this connection...
NEN-EN 50176
February 1, 1994
Automatic electrostatic spraying installations for flammable liquid spraying material
Specifies requirements for automatic electrostatic spraying installations which are used for spraying flammable liquids which may form explosive atmospheres in the spraying area. In this connection...
Advertisement