NEN-EN-ISO 105-E02
Textiles - Tests for colour fastness - Part E02: Colour fastness to sea water
inactive
| Organization: | NEN |
| Publication Date: | 1 August 1996 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
A specimen of the textile in contact with one or two specified adjacent fabrics is immersed in sodium chloride solution, drained and placed between two plates under a specified pressure in a test device. The specimen and the adjacent fabric(s) are dried. The change in colour of the specimen and the staining of the adjacent fabric(s) are assessed with the grey scales.
Document History
April 1, 2013
Textiles - Tests for colour fastness - Part E02: Colour fastness to sea water
This part of ISO 105 specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms to immersion in sea water.
October 1, 2009
Textiles - Tests for colour fastness - Part E02: Colour fastness to sea water
This part of ISO 105 specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms to immersion in sea water.
March 1, 2002
Textiles - Tests for colour fastness - Part E02: Colour fastness to sea water
A description is not available for this item.
NEN-EN-ISO 105-E02
August 1, 1996
Textiles - Tests for colour fastness - Part E02: Colour fastness to sea water
A specimen of the textile in contact with one or two specified adjacent fabrics is immersed in sodium chloride solution, drained and placed between two plates under a specified pressure in a test...