NEN-EN-IEC 61747-3-1

Liquid crystal display devices - Part 3-1: Liquid crystal display (LCD) cells - Blank detail specification

active, Most Current
Organization: NEN
Publication Date: 1 December 2006
Status: active
Page Count: 33
ICS Code (Electronic display devices): 31.120
scope:

The IEC quality assessment system for electronic components is operated in accordance with the statutes of the IEC and under the authority of the IEC. The object of this system is to define assessment procedures in such a manner that electronic components released by one participating country as conforming with the requirements of an applicable specification are equally acceptable in all participating countries without the need for further testing.

Document History

NEN-EN-IEC 61747-3-1
December 1, 2006
Liquid crystal display devices - Part 3-1: Liquid crystal display (LCD) cells - Blank detail specification
The IEC quality assessment system for electronic components is operated in accordance with the statutes of the IEC and under the authority of the IEC. The object of this system is to define...
October 1, 1999
Liquid crystal and solid-state display devices - Part 3-1: Liquid crystal display LCD) cells - Blank detail specification
A description is not available for this item.

References

Advertisement