NEN-IEC 60092-353
Electrical installations in ships - Part 353: Single and multicore non-radial field power cables with extruded solid insulation for rated voltages 1 kV and 3 kV
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2001 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
Document History
October 1, 2016
Electrical installations in ships - Part 353: Power cables for rated voltages 1 kV and 3 kV
NEN-IEC 60092-353 is applicable to shipboard and offshore non radial field power cables with extruded solid insulation, having a voltage rating of 0,6/1 (1,2) kV or 1,8/3 (3,6) kV intended for fixed...
September 1, 2011
Electrical installations in ships - Part 353: Power cables for rated voltages 1 kV and 3 kV
This part of the IEC 60092 series is applicable to shipboard and offshore non radial field power cables with extruded solid insulation, having a voltage rating of 0,6/1 (1,2) kV and 1,8/3 (3,6) kV...
NEN-IEC 60092-353
July 1, 2001
Electrical installations in ships - Part 353: Single and multicore non-radial field power cables with extruded solid insulation for rated voltages 1 kV and 3 kV
A description is not available for this item.
July 1, 2001
Electrical installations in ships - Part 353: Single and multicore non-radial field power cables with extruded solid insulation for rated voltages 1 kV and 3 kV
A description is not available for this item.