NEN-ISO 606

Short-pitch transmission precision roller and bush chains, attachments and associated chain sprockets

active, Most Current
Organization: NEN
Publication Date: 1 September 2015
Status: active
Page Count: 45
ICS Code (Chain drives and their components): 21.220.30
scope:

NEN-ISO 606 specifies the characteristics of short-pitch precision roller and bush chains with associated sprockets suitable for the mechanical transmission of power and allied applications. It covers dimensions, tolerances, length measurement, preloading, minimum tensile strengths and minimum dynamic strength. Although Clause 5 applies to chain sprockets for cycles and motor cycles, this International Standard is not applicable to their chains, which are covered by ISO 9633 and ISO 10190, respectively.

Document History

NEN-ISO 606
September 1, 2015
Short-pitch transmission precision roller and bush chains, attachments and associated chain sprockets
NEN-ISO 606 specifies the characteristics of short-pitch precision roller and bush chains with associated sprockets suitable for the mechanical transmission of power and allied applications. It...
May 1, 2006
Short-pitch transmission precision roller and bush chains, attachments and associated chain sprockets
A description is not available for this item.
March 1, 2004
Short-pitch transmission precision roller and bush chains, attachments and associated chain sprockets
This International Standard specifies the characteristics of short-pitch precision roller and bush chains with associated sprockets suitable for the mechanical transmission of power and allied...
Advertisement