NEN-ISO 243
Turning tools with carbide tips - External tools
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Turning tools): | 25.100.10 |
scope:
NEN-ISO 243 specifies the types and the dimensions of turning tools with carbide tips; it deals only with external tools. It also gives the definition of right-hand and left-hand tools. The shank sections and the inserts used are selected respectively from those defined in ISO 241 and ISO 242.
Document History
NEN-ISO 243
July 1, 2014
Turning tools with carbide tips - External tools
NEN-ISO 243 specifies the types and the dimensions of turning tools with carbide tips; it deals only with external tools. It also gives the definition of right-hand and left-hand tools. The shank...