NEN - NPR-IEC/TS 60318-7

Electroacoustics - Simulators of human head and ear - Part 7: Head and torso simulator for acoustic measurement of hearing aids

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2011
Status: inactive
Page Count: 42
ICS Code (Electroacoustics): 17.140.50
scope:

This part of IEC 60318 describes a head and torso simulator (manikin) intended for the measurement of air-conduction hearing aids in the frequency range from 100 Hz to 10000 Hz. The device consists of a head mounted on a torso that extends to the waist. The head is equipped with simulated pinnae and with cylindrical cavities having acoustic impedance terminations and microphones located at positions corresponding to those of the eardrums in a median human adult. It has been designed to provide acoustic diffraction similar to that encountered around the median human head and torso. The device with its present pinna simulator, however, is not suitable for the measurement of all types of hearing aids. For example, most in-the-ear (ITE) and completely-in-the-canal (CIC) hearing aids cannot be measured correctly. The manikin is specified in terms of both, its geometrical dimensions and its acoustical properties.

Document History

NPR-IEC/TS 60318-7
March 1, 2011
Electroacoustics - Simulators of human head and ear - Part 7: Head and torso simulator for acoustic measurement of hearing aids
This part of IEC 60318 describes a head and torso simulator (manikin) intended for the measurement of air-conduction hearing aids in the frequency range from 100 Hz to 10000 Hz. The device consists...

References

Advertisement