NEN-EN-IEC 61558-2-9

Safety of transformers, reactors, power supply units and combinations thereof - Part 2-9: Particular requirements and tests for transformers and power supply units for class III handlamps for tungsten filament lamps

active, Most Current
Organization: NEN
Publication Date: 1 March 2011
Status: active
Page Count: 24
ICS Code (Transformers. Reactors): 29.180
scope:

This part of IEC 61558 deals with the safety of transformers for class III handlamps for tungsten filament lamps and power supply units incorporating transformers for class III handlamps for tungsten filament lamps. Transformers incorporating electronic circuits are also covered by this standard. Unless otherwise specified, from here onward, the term transformer covers transformers for class III handlamps for tungsten filament lamps and power supply units incorporating transformers for class III handlamps for tungsten filament lamps. This part is applicable to stationary or portable single-phase air-cooled (natural or forced) independent or associated dry-type transformers. The windings may be encapsulated or non-encapsulated. This standard is applicable to transformers and power supply (linear) with internal operational frequencies not exceeding 500 Hz. This standard used in combination with Part 2-16 for switch mode power supply (SMPS) units is also applicable to power supplies with internal operational frequencies higher than 500 Hz. Where the two requirements are in conflict, the most severe take precedence. The rated supply voltage does not exceed 1 000 V a.c., and the rated supply frequency and the internal operational frequencies do not exceed 500 Hz. Transformers for class III handlamps for tungsten filament lamps have the following additional characteristics: - the no-load output voltage and the rated output voltage do not exceed 50 V a.c. or 120 V ripple-free d.c.; - there is only a small difference between the no-load voltage and the rated output voltage. The rated output does not exceed: - 10 kVA. This part is not applicable to external circuits and their components intended to be connected to the input terminals and output terminals of the transformers. Transformers covered by this part are used in applications where double or reinforced insulation between circuits is required by the installation rules or by the end product standard.

Document History

NEN-EN-IEC 61558-2-9
March 1, 2011
Safety of transformers, reactors, power supply units and combinations thereof - Part 2-9: Particular requirements and tests for transformers and power supply units for class III handlamps for tungsten filament lamps
This part of IEC 61558 deals with the safety of transformers for class III handlamps for tungsten filament lamps and power supply units incorporating transformers for class III handlamps for tungsten...
February 1, 2003
Safety of power transformers, power supply units and similar products - Part 2-9: Particular requirements for transformers for class III handlamps for tungsten filament lamps
Covers such aspects of safety as electrical, thermal and mechanical.
Advertisement