NEN-ISO 10298
Determination of toxicity of a gas or gas mixture
inactive
| Organization: | NEN |
| Publication Date: | 1 February 1996 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Gases for industrial application): | 71.100.20 |
scope:
Specifies a test method to determine whether or not a gas is toxic or very toxic, in order to eliminate difficulties involved in the application of ISO 5145. A calculation method is given to enable the toxicity of gas mixtures to be determined in the absence of valid experimental data.
Document History
March 1, 2018
Gas cylinders - Gases and gas mixtures - Determination of toxicity for the selection of cylinder valve outlets
This document lists the best available acute-toxicity data of gases taken from a search of the current literature to allow the classification of gases and gas mixtures for toxicity by inhalation.
May 1, 2010
Determination of toxicity of a gas or gas mixture
This International Standard lists the best available acute-toxicity data of gases from the literature to allow the classification of gases and gas mixtures.
NEN-ISO 10298
February 1, 1996
Determination of toxicity of a gas or gas mixture
Specifies a test method to determine whether or not a gas is toxic or very toxic, in order to eliminate difficulties involved in the application of ISO 5145. A calculation method is given to enable...