NEN-EN-ISO 2758

Paper - Determination of bursting strength

inactive
Organization: NEN
Publication Date: 1 August 2003
Status: inactive
Page Count: 26
ICS Code (Paper and board): 85.060
scope:

This International Standard specifies a method for measuring the bursting strength of paper submitted to increasing hydraulic pressure. It is applicable to paper having bursting strenghts within the range 70 kPa to 1400 kPa. It is not intended to be used for the components (such as fluting medium or linerboard) of a combined board, for which the method given in ISO 2759 is more suitable. In the absence of any commercial agreement as to which methods should be used for testing the material, materials with bursting strengths below 600 kPa should be tested according to this International Standard.

Document History

September 1, 2014
Paper - Determination of bursting strength
NEN-EN-ISO 2758 specifies a method for measuring the bursting strength of paper submitted to increasing hydraulic pressure. It is applicable to paper having bursting strengths within the range 70 kPa...
NEN-EN-ISO 2758
August 1, 2003
Paper - Determination of bursting strength
This International Standard specifies a method for measuring the bursting strength of paper submitted to increasing hydraulic pressure. It is applicable to paper having bursting strenghts within the...

References

Advertisement