NEN-ISO/IEC 29167-13

Information technology - Automatic identification and data capture techniques - Part 13: Crypto suite Grain-128A security services for air interface communications

active, Most Current
Organization: NEN
Publication Date: 1 June 2015
Status: active
Page Count: 49
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

NEN-ISO/IEC 29167-13 defines the Crypto Suite for Grain-128A for the ISO/IEC 18000 air interface standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto suite for security for RFID devices that might be referred by ISO committees for air interface standards and application standards This part of ISO/IEC 29167 specifies a crypto suite for Grain-128A for air interface for RFID systems. The crypto suite is defined in alignment with existing air interfaces. This part of ISO/IEC 29167 defines various authentication methods and methods of use for the cipher. A tag and an interrogator might support one, a subset, or all of the specified options, clearly stating what is supported.

Document History

NEN-ISO/IEC 29167-13
June 1, 2015
Information technology - Automatic identification and data capture techniques - Part 13: Crypto suite Grain-128A security services for air interface communications
NEN-ISO/IEC 29167-13 defines the Crypto Suite for Grain-128A for the ISO/IEC 18000 air interface standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto...
Advertisement