NEN-EN-IEC 60794-2-22

Optical fibre cables - Part 2-22: Indoor cables - Detail specification for multi-simplex breakout optical cables to be terminated with connectors

inactive
Organization: NEN
Publication Date: 1 April 2017
Status: inactive
Page Count: 35
ICS Code (Fibres and cables): 33.180.10
scope:

NEN-EN-IEC 60794-2-22 is a detail specification and specifies breakout optical cables with multiple simplex fibre cables for termination with connectors. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this document. The requirements of the family specification IEC 60794-2-20 are applicable to breakout cables to be installed without terminated connectors. Fan-out kits used for cable systems are not covered by this document.

Document History

May 1, 2023
Optical fibre cables - Part 2-22: Indoor cables - Detail specification for multi-simplex breakout optical cables for use in terminated breakout cable assemblies
This part of IEC 60794 is a detail specification and specifies breakout optical cables with multiple simplex optical fibre cables for use in terminated breakout cable assemblies.
NEN-EN-IEC 60794-2-22
April 1, 2017
Optical fibre cables - Part 2-22: Indoor cables - Detail specification for multi-simplex breakout optical cables to be terminated with connectors
NEN-EN-IEC 60794-2-22 is a detail specification and specifies breakout optical cables with multiple simplex fibre cables for termination with connectors. The requirements of the sectional...
Advertisement