NEN-ISO 6336-5

Calculation of load capacity of spur and helical gears - Part 5: Strength and quality of materials

inactive
Organization: NEN
Publication Date: 1 August 2003
Status: inactive
Page Count: 52
ICS Code (Gears): 21.200
scope:

This part of ISO 6336 describes contact and tooth-root stresses, and gives numerical values for both limit stress numbers. It specifies requirements for material quality and heat treatment and comments on their influences on both limit stress numbers. Values in accordance with this part of ISO 6336 are suitable for use with the calculation procedures provided in ISO 6336-2 and ISO 6336-3 and in the application standards for industrial, high speed and marine gears. They are applicable to the calculation procedures given in ISO 10300 for rating the load capacity of bevel gears. This part of ISO 6336 is applicable to all gearing, basic rack profiles, profile dimensions, design, etc., covered by those standards. The results are in good agreement with other methods for the range indicated in the scope of ISO 6336-1.

Document History

August 1, 2016
Calculation of load capacity of spur and helical gears - Part 5: Strength and quality of materials
NEN-ISO 6336-5 describes contact and tooth-root stresses and gives numerical values for both limit stress numbers. It specifies requirements for material quality and heat treatment and comments on...
NEN-ISO 6336-5
August 1, 2003
Calculation of load capacity of spur and helical gears - Part 5: Strength and quality of materials
This part of ISO 6336 describes contact and tooth-root stresses, and gives numerical values for both limit stress numbers. It specifies requirements for material quality and heat treatment and...
July 1, 1996
Calculation of load capacity of spur and helical gears - Part 5: Strength and quality of materials
Describes contact and tooth-root stresses, and gives numerical values for both limit stress numbers. Requirements for material quality and heat treatment are specified, together with comments on...
Advertisement