NEN-ISO 3899
Rubber - Nitrile latex - Determination of residual acrylonitrile content
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2005 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Latex and raw rubber): | 83.040.10 |
scope:
This International Standard specifies a method for the determination of the residual acrylonitrile content of nitrile rubber latices which have a residual acrylonitrile content of less than 0,2 % (by mass).
Document History
NEN-ISO 3899
October 1, 2005
Rubber - Nitrile latex - Determination of residual acrylonitrile content
This International Standard specifies a method for the determination of the residual acrylonitrile content of nitrile rubber latices which have a residual acrylonitrile content of less than 0,2 % (by...
August 1, 2004
Rubber - Nitrile latex - Determination of residual acrylonitrile content
Refers to latices with a residual acrylonitrile content of less than 0.2 % (m/m). Test portions of latex are distilled, the distillate is collected in methanol. Addition of n-dodecyl mercaptan to the...