NEN-EN-IEC 60357/A1

Tungsten halogen lamps (non vehicle) - Performance specifications

active
Organization: NEN
Publication Date: 1 May 2008
Status: active
Page Count: 56
ICS Code (Incandescent lamps): 29.140.20
scope:

This international standard applies to electric dishwashers for household use that are supplied with hot and/or cold water. The object is to state and define the principal performance characteristics of electric dishwashers for household use and to describe the standard methods of measuring these characteristics. This standard is concerned neither with safety nor with performance requirements. The text of this European Standard consists of the text of the International Standard IEC 60436:2004 including the European common modifications written in red and identified by a vertical line in the left margin of the tex

Document History

July 1, 2016
Tungsten halogen lamps (non-vehicle) - Performance specifications
A description is not available for this item.
May 1, 2011
Tungsten Halogen Lamps (non-vehicle) - Performance specifications
A description is not available for this item.
December 1, 2008
Tungsten halogen lamps (non vehicle) - Performance specifications
A description is not available for this item.
NEN-EN-IEC 60357/A1
May 1, 2008
Tungsten halogen lamps (non vehicle) - Performance specifications
This international standard applies to electric dishwashers for household use that are supplied with hot and/or cold water. The object is to state and define the principal performance characteristics...
August 1, 2003
Tungsten Halogen Lamps (non-vehicle) - Performance specifications
By TB decision D115/066 it was decided that the common modifications to the previous edion should be maintained. With text of endorsement notice.
February 1, 2003
Tungsten Halogen Lamps (non-vehicle) - Performance specifications
Specifies dimensions and characteristics of tungsten halogen lamps. The standard has been divided into sections accorcing to the following lamp applications; Projection, Photographic (including...
December 1, 2000
Tungsten halogen lamps (non vehicle)
A description is not available for this item.
April 1, 2000
Tungsten Halogen Lamps, non vehicle
A description is not available for this item.
April 1, 2000
Tungsten Halogen Lamps, non vehicle
A description is not available for this item.
November 1, 1999
Tungsten halogen lamps (non vehicle)
A description is not available for this item.
Advertisement