NEN-EN-IEC 61067-2

Specification for glass and glass polyester fibre woven tapes - Part 2: Methods of test

active, Most Current
Organization: NEN
Publication Date: 1 October 1997
Status: active
Page Count: 28
ICS Code (Glass and ceramic insulating materials): 29.035.30
scope:

Gives methods of test to demonstrate compliance with the general equirements of Part 1 (Definitions, classification and general requirements) and Part 3 (specifications for individual materials). Specifies requirements for loomstate, continuous filament tapes woven on conventional or shuttleless looms from either glass fibres or a combination of glass and polyester fibres.

Document History

NEN-EN-IEC 61067-2
October 1, 1997
Specification for glass and glass polyester fibre woven tapes - Part 2: Methods of test
Gives methods of test to demonstrate compliance with the general equirements of Part 1 (Definitions, classification and general requirements) and Part 3 (specifications for individual materials)....
Advertisement