NEN-EN-IEC 60512-16-13

Connectors for electronic equipment - Tests and measurements - Part 16-13: Mechanical tests on contacts and terminations - Test 16m: Un-wrapping,solderless wrapped connections

active, Most Current
Organization: NEN
Publication Date: 1 August 2008
Status: active
Page Count: 17
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60512, when required by the detail specification, is used for testing electromechanical components within the scope of technical committee 48. It may also be used for similar devices when specified in a detail specification. The object of this part of IEC 60512 is to detail a standard test method to determine if a wrapped connection has been made without damaging the wrapping wire. Such wrapped connections are described in IEC 60352-1.

Document History

NEN-EN-IEC 60512-16-13
August 1, 2008
Connectors for electronic equipment - Tests and measurements - Part 16-13: Mechanical tests on contacts and terminations - Test 16m: Un-wrapping,solderless wrapped connections
This part of IEC 60512, when required by the detail specification, is used for testing electromechanical components within the scope of technical committee 48. It may also be used for similar devices...
Advertisement