NEN-ISO 3987

Petroleum products - Determination of sulfated ash in lubricating oils and additives

active
Organization: NEN
Publication Date: 1 November 2010
Status: active
Page Count: 14
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

This International Standard describes a procedure for the determination of the mass percentage of sulfated ash from unused lubricating oils containing additives and from additive concentrates used in compounding. These additives usually contain one or more of the following metals: barium, calcium, magnesium, zinc, potassium, sodium and tin. The elements sulfur, phosphorus and chlorine can also be present in combined form. Application of this procedure to sulfated ash levels below 0,02 % (m/m) is restricted to oils containing ashless additives. The lower limit of applicability of the procedure is 0,005 % (m/m) sulfated ash.

Document History

August 1, 2012
Petroleum products - Determination of sulfated ash in lubricating oils and additives
A description is not available for this item.
NEN-ISO 3987
November 1, 2010
Petroleum products - Determination of sulfated ash in lubricating oils and additives
This International Standard describes a procedure for the determination of the mass percentage of sulfated ash from unused lubricating oils containing additives and from additive concentrates used in...
June 1, 1999
Petroleum products - Lubricating oils and additives - Determination of sulfated ash
This International Standard specifies a procedure for determining the sulphated ash from unused lubricating oils containing additives and from additive concentrates used in compounding. These...
April 1, 1991
Petroleum products - Determination of sulphated ash in lubricating oils and additives
This International Standard specifies a procedure for determining the sulphated ash from unused lubricating oils containing additives and from additive concentrates used in compounding. These...
Advertisement