NEN-ISO 10791-2

Test conditions for machining centres - Part 2: Geometric tests for machines with vertical spindle or universal heads with vertical primary rotary axis (vertical Z-axis)

inactive
Organization: NEN
Publication Date: 1 April 2001
Status: inactive
Page Count: 50
ICS Code (Machining centres): 25.040.10
scope:

Specifies, with reference to ISO 230-1, the geometric tests for machining centres (or numerically controlled milling machines, boring machines, etc., where applicable) with vertical spindle (i.e. vertical Z-axis). This standard applies to machining centres having basically three numerically controlled axes, that is three linear axes (X, Y and Z) up to 2000 mm length, but refers also to supplementary motions, such as rotary axes (A', B' and C'), those of rams, quill, or universal head.

Document History

May 1, 2023
Test conditions for machining centres - Part 2: Geometric tests for machines with vertical spindle (vertical Z axis)
This document specifies, with reference to the ISO 230 series, the geometric tests for machining centres with vertical spindle (i.e. vertical Z-axis). This document also establishes the tolerances...
NEN-ISO 10791-2
April 1, 2001
Test conditions for machining centres - Part 2: Geometric tests for machines with vertical spindle or universal heads with vertical primary rotary axis (vertical Z-axis)
Specifies, with reference to ISO 230-1, the geometric tests for machining centres (or numerically controlled milling machines, boring machines, etc., where applicable) with vertical spindle (i.e....
Advertisement