NEN-ISO 8362-2

Injection containers for injectables and accessoires - Part 2: Closures for injection vials

inactive
Organization: NEN
Publication Date: 1 September 1993
Status: inactive
Page Count: 18
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This part of ISO 8362 specifies the design, dimensions, material, performance, requirements and tests for closures for injection vials covered by ISO 8362-1 and ISO 8362-4. Closures specified in this part of ISO 8362 are intended for single use only. The closure shall be made from the formulation originally tested and approved by the end-user. The closure manufacturer will certify identity of the closure as well as conformance of the closure to previously agreed functional parameters or compendium requirements.

Document History

November 1, 2008
Injection containers and accessories - Part 2: Closures for injection vials
This part of ISO 8362 specifies the shape, dimensions, material, performance requirements and labelling of closures for injection vials covered by ISO 8362-1 and ISO 8362-4. The dimensional...
NEN-ISO 8362-2
September 1, 1993
Injection containers for injectables and accessoires - Part 2: Closures for injection vials
This part of ISO 8362 specifies the design, dimensions, material, performance, requirements and tests for closures for injection vials covered by ISO 8362-1 and ISO 8362-4. Closures specified in this...

References

Advertisement