NEN-EN-ISO 24234

Dentistry - Dental amalgam

active, Most Current
Organization: NEN
Publication Date: 1 May 2015
Status: active
Page Count: 33
ICS Code (Dental materials): 11.060.10
scope:

NEN-EN-ISO 24234 specifies the requirements and test methods for dental amalgam alloys that are suitable for the preparation of dental amalgam, together with the requirements and test methods for that dental amalgam and the requirements for packaging and marking (including those for dental mercury). It is applicable to dental amalgam alloys supplied in the form of a free-flowing powder in bulk, or a powder compressed to form a tablet, or a powder in a capsule (i.e. pre-capsulated). With respect to dental mercury, the scope is limited solely to dental mercury which is supplied precapsulated or in pre-dosed sachets. Both are limited to a mass sufficient for one mix. The mass of dental mercury in one capsule or sachet shall be sufficient to produce a homogeneous plastic mix, appropriate for a small or medium sized restoration in a single tooth. This International Standard is not applicable to mercury supplied in masses greater than this in a single primary container (i.e. dental mercury in bulk). Dental mercury supplied in bulk volumes will not conform to this International Standard. This International Standard does not exclude the supply of dental amalgam alloy or dental mercury separately. This International Standard is not applicable to metallic materials in which an alloy powder reacts with an alloy that is liquid at ambient temperature to produce a solid metallic material intended for dental restoration.

Document History

NEN-EN-ISO 24234
May 1, 2015
Dentistry - Dental amalgam
NEN-EN-ISO 24234 specifies the requirements and test methods for dental amalgam alloys that are suitable for the preparation of dental amalgam, together with the requirements and test methods for...
February 1, 2013
Dentistry - Dental amalgam
NEN-EN-ISO 24234 specifies the requirements and test methods for dental amalgam alloys that are suitable for the preparation of dental amalgam, together with the requirements and test methods for...
August 1, 2011
Dentistry - Mercury and alloys for dental amalgam - Amendment 1: Requirements for marking and manufacturer's instructions concerning mercury
A description is not available for this item.
January 1, 2010
Dentistry - Mercury and alloys for dental amalgam - Amendment 1: Requirements for marking and manufacturer's instructions concerning mercury
A description is not available for this item.
November 1, 2004
Dentistry - Mercury and alloys for dental amalgam
This International Standard specifies the requirements and test methods for alloys and for mercury suitable for the preparation of dental amalgam, together with the requirements and test methods for...

References

Advertisement