NEN-ISO 18246

Electrically propelled mopeds and motorcycles - Safety requirements for conductive connection to an external electric power supply

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: inactive
Page Count: 43
ICS Code (Motorcycles and mopeds): 43.140
scope:

NEN-ISO 18246 specifies safety requirements for conductive connection to an external electric power supply of electrically propelled mopeds and motorcycles. It is not applicable to vehicles not in normal conditions, such as damaged vehicles and vehicles which have mechanical and/or electrical failure. It applies only to on-board charging systems between the plug or vehicle couplers and RESS circuits. The safety requirements for vehicles not connected to external power supply are specified in ISO 13063.

Document History

NEN-ISO 18246
December 1, 2015
Electrically propelled mopeds and motorcycles - Safety requirements for conductive connection to an external electric power supply
NEN-ISO 18246 specifies safety requirements for conductive connection to an external electric power supply of electrically propelled mopeds and motorcycles. It is not applicable to vehicles not in...

References

Advertisement